TE Connectivity D38999/26WJ24PA-LC
- 收藏
- 对比
D38999/26WJ24PA-LC
2460-D38999/26WJ24PA-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold ;RoHS Compliant: No
1最小包装量--
D38999/26WJ24PA-LC详情
TE Connectivity D38999/26WJ24PA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
本体材质
Aluminium
Shell Sizes
J
已出版
2009
连接器类型
Circular, Plug
定位的数量
24
性别
Male
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
YES
接头数量
24
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
YES
后壳类型
SOLID
环境特征
CORROSION/ENVIRONMENT/FLUID RESISTANT
终端类型
CRIMP
耦合类型
THREADED
镀层-主体
Cadmium
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
D38999/26WJ24PA-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity









哦! 它是空的。