TE Connectivity D41410-005
- 收藏
- 对比
D41410-005
2460-D41410-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Cold Applied / Cold Shrink, ≤ 24 kV, Inline, Medium Voltage Inline Joint, Cross-Section 95 – 240 mm², 1 Core, RAYCHEM CSJA
1最小包装量--
D41410-005详情
TE Connectivity D41410-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joints & Splice Technologyu2009
Cold Applied, Cold Shrink
Installation Instructionu2009
German
Joints & Splice Product Availabilityu2009
EMEA
Alias #
CSJA-24C/1XU-1XU-M1
TE Internal Description
CSJA-24C/1XU-1XU-M1
TE Internal #
D41410-005
D41410-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。