TE Connectivity D45696N001
- 收藏
- 对比
D45696N001
2460-D45696N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, EMEA / AMERICAS / ANZPAC, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, .393 in [10 mm] Application Diameter, RAYCHEM 302K
1最小包装量--
D45696N001详情
TE Connectivity D45696N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D45696N001
TE Internal Description
302K224/S(S20)
Alias #
302K224/S (S20)
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Application Diameter (Min) (Body)u2009
10u2009mmu2009[u2009.393u2009inu2009]
D45696N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。