TE Connectivity D50966-000
- 收藏
- 对比
D50966-000
2460-D50966-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, ANZPAC / AMERICAS / China, Wrap, 100 kA, Class 1, 3.2 C Qrs, 8.75 kV Voltage (Ur), Bowthorpe CPA
1最小包装量--
D50966-000详情
TE Connectivity D50966-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D50966-000
TE Internal Description
CPA-07
Alias #
3-1200940-6
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Surge Arrester Technologyu2009
Wrap
Cantilever Strength -SSLu2009(kN)
200
Surge Arrester Heightu2009(mm)
144
Residual Voltage (Nominal Current)u2009(kV)
23.2
D50966-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。