TE Connectivity D57525-011
- 收藏
- 对比
D57525-011
2460-D57525-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ASIA / EMEA / ANZPAC, Heat Shrink, ≤ 12 kV, Transition, Medium Voltage Transition Joint, RAYCHEM MXSU
1最小包装量--
D57525-011详情
TE Connectivity D57525-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Transition
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
MXSU-12A/1XU-3SB
TE Internal Description
MXSU-12A/1XU-3SB
TE Internal #
D57525-011
D57525-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。