TE Connectivity D85688N001
- 收藏
- 对比
D85688N001
2460-D85688N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, EMEA / ANZPAC / ASIA, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, .787 in [20 mm] Application Diameter
1最小包装量--
D85688N001详情
TE Connectivity D85688N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Application Diameter (Min) (Body)u2009
20u2009mmu2009[u2009.787u2009inu2009]
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
502K046/S (C150)
TE Internal Description
502K046/S(C150)
TE Internal #
D85688N001
D85688N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。