TE Connectivity DJT14E15-35BB
- 收藏
- 对比
DJT14E15-35BB
2460-DJT14E15-35BB
连接器,连接线
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL, Product Range:DJT Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:37Contacts, Circular Contact Type:Crimp Socket - Contacts Not Supplied, Coupling Style:BayonetRoHS Compliant: N
1最小包装量--
DJT14E15-35BB详情
TE Connectivity DJT14E15-35BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DJT14E15-35BB
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
连接器类型
密耳系列连接器
Reach合规守则
unknown
DJT14E15-35BB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。