TE Connectivity DJT16F17-26BN
- 收藏
- 对比
DJT16F17-26BN
2460-DJT16F17-26BN
圆形连接器 - 外壳
--
大陆
立即发货

DJT16F17-26BN datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
DJT16F17-26BN详情
TE Connectivity DJT16F17-26BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
26
性别
Female
紧固类型
Bayonet
接头数量
26
镀层-主体
化学镍
特征
Shielded
达到SVHC
Unknown
RoHS状态
符合RoHS标准
评级结果
抗环境干扰
DJT16F17-26BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity










哦! 它是空的。