TE Connectivity E08171-013
- 收藏
- 对比
E08171-013
2460-E08171-013
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, CIS / Russia / SEE, Heat Shrink, ≤ 42 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 70 – 120 mm², RAYCHEM POLJ
1最小包装量--
E08171-013详情
TE Connectivity E08171-013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E08171-013
TE Internal Description
POLJ-42/1X70-120
Alias #
POLJ-42/1X70-120
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Installation Instructionu2009
Czech
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 42
Joint & Splice Application Typeu2009
Inline
E08171-013拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。