TE Connectivity E19515-062
- 收藏
- 对比
E19515-062
2460-E19515-062
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 1 Core, Cross-Section 25 – 70 mm², Polymeric, RAYCHEM POLT
1最小包装量--
E19515-062详情
TE Connectivity E19515-062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E19515-062
Cable Shield Styleu2009
Wire Copper
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Polish
Power Cable Termination Product Availabilityu2009
CIS, Russia
Alias #
POLT-24C/1XI
TE Internal Description
POLT-24C/1XI
E19515-062拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。