TE Connectivity E35622-014
- 收藏
- 对比
E35622-014
2460-E35622-014
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, CIS / SEE / Russia, Heat Shrink, ≤ 42 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 120 – 240 mm², RAYCHEM POLJ
1最小包装量--
E35622-014详情
TE Connectivity E35622-014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 42
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
Hungarian
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Alias #
POLJ-42/1X120-240
TE Internal Description
POLJ-42/1X120-240
TE Internal #
E35622-014
家人
Standard Timer (AMP RAST 5 Appliance) Connectors
E35622-014拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。