TE Connectivity E67139-070
- 收藏
- 对比
E67139-070
2460-E67139-070
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, SEE / CIS / Russia, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 120 – 240 mm², RAYCHEM POLJ
1最小包装量--
E67139-070详情
TE Connectivity E67139-070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Alias #
POLJ-24/1X120-240
TE Internal Description
POLJ-24/1X120-240
TE Internal #
E67139-070
Installation Instructionu2009
Serbian
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Inline
E67139-070拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。