TE Connectivity E67918-000
- 收藏
- 对比
E67918-000
2460-E67918-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, EMEA / AMERICAS / ANZPAC, Class 2, 4.1 C Qrs, .55 kV Voltage (Ur), .44 kV Voltage (Uc), RAYCHEM LVA
1最小包装量--
E67918-000详情
TE Connectivity E67918-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Operating Voltage (Uc)u2009(kV)
.44
Surge Arrester Classu2009
2
Residual Voltage (Nominal Current)u2009(kV)
1.6
Surge Arrester Heightu2009(mm)
56
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
5-1201969-6
TE Internal Description
LVA-440B-AS
TE Internal #
E67918-000
E67918-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。