TE Connectivity E72698-015
- 收藏
- 对比
E72698-015
2460-E72698-015
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Heat Shrink, 1 Core, Cross-Section 150 – 300 mm², Polymeric, Mechanical Lug Included (Shield), RAYCHEM POLT
1最小包装量--
E72698-015详情
TE Connectivity E72698-015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulationu2009
Polymeric
Cross-Section Rangeu2009(mm²)
150 – 300
Number of Coresu2009
1
Power Cable Termination Voltage Classu2009(kV)
20.8/36(42)
Power Cable Termination Technologyu2009
热缩管
Alias #
POLT-42E/1XO
TE Internal Description
POLT-42E/1XO
TE Internal #
E72698-015
界面
CAN/Ethernet/Serial
数据总线宽度
32 Bit
设备核心
ARM Cortex-M7
E72698-015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。