TE Connectivity E88527-072
- 收藏
- 对比
E88527-072
2460-E88527-072
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 1 Core, Cross-Section 25 – 95 mm², Polymeric, RAYCHEM POLT
1最小包装量--
E88527-072详情
TE Connectivity E88527-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable Termination Product Availabilityu2009
CIS, Russia
Alias #
POLT-12C/1XI
TE Internal Description
POLT-12C/1XI
TE Internal #
E88527-072
Installation Instructionu2009
Slovenian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Cable Shield Styleu2009
Wire Copper
E88527-072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。