TE Connectivity EA3305-000
- 收藏
- 对比
EA3305-000
2460-EA3305-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Molded Case, Single Phase, 5 A Output Current, 150/5, Crompton Current Transformers
1最小包装量--
EA3305-000详情
TE Connectivity EA3305-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Application Typeu2009
AC (Current Transformers)
Alias #
1-1899390-3
TE Internal Description
CI-M53J-150/5
TE Internal #
EA3305-000
Current Transformer Typeu2009
模制外壳
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
150/5
EA3305-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。