TE Connectivity EA3323-000
- 收藏
- 对比
EA3323-000
2460-EA3323-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Molded Case, Single Phase, 5 A Output Current, 500/5, Crompton Current Transformers
1最小包装量--
EA3323-000详情
TE Connectivity EA3323-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EA3323-000
TE Internal Description
CI-M63N-500/5
Alias #
3-1899390-1
Voltage Application Typeu2009
AC (Current Transformers)
Output Currentu2009(A)
5
System Phase Typeu2009
单相
Current Transformer Typeu2009
模制外壳
Ratiou2009
500/5
EA3323-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。