TE Connectivity EA7081-000
- 收藏
- 对比
EA7081-000
2460-EA7081-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS, Cold Applied / Cold Shrink, 28 kV, Inline, Medium Voltage Inline Joint, Cross-Section 500 – 1250 AWG/kcmil, RAYCHEM CSJA
1最小包装量--
EA7081-000详情
TE Connectivity EA7081-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
28
Joints & Splice Technologyu2009
Cold Applied, Cold Shrink
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS
Alias #
CSJA-JCN/EG-2814
TE Internal Description
CSJA-JCN/EG-2814
TE Internal #
EA7081-000
EA7081-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。