TE Connectivity EA9829-000
- 收藏
- 对比
EA9829-000
2460-EA9829-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Split Core, Single Phase, 5 A Output Current, 1000/5, Crompton Current Transformers
1最小包装量--
EA9829-000详情
TE Connectivity EA9829-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ratiou2009
1000/5
Output Currentu2009(A)
5
System Phase Typeu2009
单相
Current Transformer Typeu2009
Split Core
Voltage Application Typeu2009
AC (Current Transformers)
Alias #
4-1899467-9
TE Internal Description
CI-SC5-1000/5A
TE Internal #
EA9829-000
EA9829-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。