TE Connectivity EB0176-000
- 收藏
- 对比
EB0176-000
2460-EB0176-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS, Heat Shrink, ≤ 15 kV, Inline, Medium Voltage Inline Joint, Cross-Section 3/0 – 400 AWG/kcmil, 1 Core, Plastic, RAYCHEM HVS
1最小包装量--
EB0176-000详情
TE Connectivity EB0176-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EB0176-000
TE Internal Description
HVS-C-1512S-J
Alias #
HVS-C-1512S-J
Joints & Splice Product Availabilityu2009
AMERICAS
Installation Instructionu2009
English
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 15
Joint & Splice Application Typeu2009
Inline
EB0176-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。