TE Connectivity EB3923-000
- 收藏
- 对比
EB3923-000
2460-EB3923-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, AMERICAS / EMEA / ANZPAC, Cage, 40 kA, Class 2, Creepage Distance 380 mm, 6 C Qrs, Bowthorpe OCP2
1最小包装量--
EB3923-000详情
TE Connectivity EB3923-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EB3923-000
TE Internal Description
BOW-OCP2-12S-NFF-003
Alias #
BOW-OCP2-12S-NFF-003
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
183
Residual Voltage (Nominal Current)u2009(kV)
38.9
EB3923-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。