TE Connectivity EB8968-000
- 收藏
- 对比
EB8968-000
2460-EB8968-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Molded Case, Single Phase, 5 A Output Current, 1000/5, Crompton Current Transformers
1最小包装量--
EB8968-000详情
TE Connectivity EB8968-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EB8968-000
TE Internal Description
CI-MA5G-1000/5
Alias #
1899541-1
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
模制外壳
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
1000/5
EB8968-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。