TE Connectivity EB9056-000
- 收藏
- 对比
EB9056-000
2460-EB9056-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Molded Case, Single Phase, 5 A Output Current, 800/5, Crompton Current Transformers
1最小包装量--
EB9056-000详情
TE Connectivity EB9056-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ratiou2009
800/5
Output Currentu2009(A)
5
System Phase Typeu2009
单相
Current Transformer Typeu2009
模制外壳
Voltage Application Typeu2009
AC (Current Transformers)
Alias #
3-1899543-4
TE Internal Description
CI-M93S-800/5
TE Internal #
EB9056-000
EB9056-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。