TE Connectivity ED2611-000
- 收藏
- 对比
ED2611-000
2460-ED2611-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 40 kA, Class 2, 228 kV, Creepage Distance 1125 mm [44.291 in], Bowthorpe OCP2
1最小包装量--
ED2611-000详情
TE Connectivity ED2611-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ED2611-000
TE Internal Description
BOW-OCP2-33M-NFF
Alias #
BOW-OCP2-33M-NFF
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
383
Residual Voltage (Nominal Current)u2009(kV)
106.9
ED2611-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。