TE Connectivity ED2768-000
- 收藏
- 对比
ED2768-000
2460-ED2768-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS, Separable Connector, ≤ 28 kV, Mechanical, 600A Bushing Type, Aluminum, Polymeric, Screened, RAYCHEM ELBC
1最小包装量--
ED2768-000详情
TE Connectivity ED2768-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Mechanical
Dead Break Connection Voltage Classu2009(kV)
≤ 28
Dead Break Connection Technologyu2009
Separable Connector
Installation Instructionu2009
English
Dead Break Connection Product Availabilityu2009
AMERICAS
Alias #
ELB-15/28-610A-A1
TE Internal Description
ELB-15/28-610A-A1
TE Internal #
ED2768-000
ED2768-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。