TE Connectivity ED3074-000
- 收藏
- 对比
ED3074-000
2460-ED3074-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), 3-in-1, Three Phase, 5 A Output Current, 500/5, Crompton Current Transformers
1最小包装量--
ED3074-000详情
TE Connectivity ED3074-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
3-1899581-3
TE Internal Description
CI-M3N1-45-500/5
TE Internal #
ED3074-000
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
3-in-1
System Phase Typeu2009
三相
Output Currentu2009(A)
5
Ratiou2009
500/5
ED3074-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。