TE Connectivity ED4942-000
- 收藏
- 对比
ED4942-000
2460-ED4942-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, DC (Shunt), DIN Shunt, Single Phase, 60 mV Output Voltage, 20 A Output Current, Crompton Current Transformers
1最小包装量--
ED4942-000详情
TE Connectivity ED4942-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output Currentu2009(A)
20
Output Voltageu2009(mV)
60
System Phase Typeu2009
单相
Current Transformer Typeu2009
DIN Shunt
Voltage Application Typeu2009
DC (Shunt)
TE Internal #
ED4942-000
TE Internal Description
CI-ST1-20A/60MV
Alias #
2-1899600-9
ED4942-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。