TE Connectivity ED5000-000
- 收藏
- 对比
ED5000-000
2460-ED5000-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, DC (Shunt), DIN Shunt, Single Phase, 60 mV Output Voltage, 1000 A Output Current, Crompton Current Transformers
1最小包装量--
ED5000-000详情
TE Connectivity ED5000-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Transformer Typeu2009
DIN Shunt
Voltage Application Typeu2009
DC (Shunt)
Alias #
6-1899600-5
TE Internal Description
CI-ST2-1000A/60MV
TE Internal #
ED5000-000
System Phase Typeu2009
单相
Output Voltageu2009(mV)
60
Output Currentu2009(A)
1000
ED5000-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。