TE Connectivity ED5096-000
- 收藏
- 对比
ED5096-000
2460-ED5096-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, DC (Shunt), DIN Shunt, Single Phase, 150 mV Output Voltage, 5000 A Output Current, Crompton Current Transformers
1最小包装量--
ED5096-000详情
TE Connectivity ED5096-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output Currentu2009(A)
5000
Output Voltageu2009(mV)
150
System Phase Typeu2009
单相
Current Transformer Typeu2009
DIN Shunt
Voltage Application Typeu2009
DC (Shunt)
Alias #
1899602-3
TE Internal Description
CI-ST3-5000A/150MV
TE Internal #
ED5096-000
ED5096-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。