TE Connectivity ED5725-064
- 收藏
- 对比
ED5725-064
2460-ED5725-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Cold Applied, Wire, RAYCHEM PHVS
1最小包装量--
ED5725-064详情
TE Connectivity ED5725-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ED5725-064
TE Internal Description
PHVX-145-W-D21A-57-A
Alias #
PHVX-145-W-21-57-A
Power Cable Termination Product Availabilityu2009
Worldwide
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Cable Shield Styleu2009
Wire
ED5725-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。