TE Connectivity ED5963-000
- 收藏
- 对比
ED5963-000
2460-ED5963-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Tape Wound, Single Phase, 1 A Output Current, 1200/1, Crompton Current Transformers
1最小包装量--
ED5963-000详情
TE Connectivity ED5963-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ED5963-000
TE Internal Description
CI-MR-85-1200/1A
Alias #
2-1899611-9
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
Tape Wound
System Phase Typeu2009
单相
Output Currentu2009(A)
1
Ratiou2009
1200/1
ED5963-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。