TE Connectivity ED5985-000
- 收藏
- 对比
ED5985-000
2460-ED5985-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Protection / Tape Wound, Single Phase, 5 A Output Current, Crompton Current Transformers
1最小包装量--
ED5985-000详情
TE Connectivity ED5985-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ED5985-000
TE Internal Description
CI-PR-55-500/5A-15
Alias #
5-1899611-1
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
Protection, Tape Wound
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
500/5
ED5985-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。