TE Connectivity ED5988-000
- 收藏
- 对比
ED5988-000
2460-ED5988-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), Protection / Tape Wound, Single Phase, 5 A Output Current, Crompton Current Transformers
1最小包装量--
ED5988-000详情
TE Connectivity ED5988-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
System Phase Typeu2009
单相
Current Transformer Typeu2009
Protection, Tape Wound
Voltage Application Typeu2009
AC (Current Transformers)
Alias #
5-1899611-4
TE Internal Description
CI-PR-65-800/5A-5
TE Internal #
ED5988-000
Output Currentu2009(A)
5
Ratiou2009
800/5
ED5988-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。