TE Connectivity ED9373-000
- 收藏
- 对比
ED9373-000
2460-ED9373-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Voltage, Single Phase, Measured Value 150, 0/150 V, Long Scale (240), Case Size 4.5, ANSI, Cutout 4.06, Crompton 007
1最小包装量--
ED9373-000详情
TE Connectivity ED9373-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ED9373-000
TE Internal Description
CI-00705GAPZ/2
Scale Shapeu2009
Long Scale (240)
Scaleu2009(V)
0/150
Measured Valueu2009
150
System Typeu2009
单相
Power Meter Functionu2009
AC Voltage
Alias #
2-1899640-7
ED9373-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。