TE Connectivity ED9890-000
- 收藏
- 对比
ED9890-000
2460-ED9890-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Protector, DIN Rail, Three Phase 3 Wire / Three Phase 4 Wire, None, 5A AC, Relay, Cutout None, 50 – 60 Hz Operating Frequency
1最小包装量--
ED9890-000详情
TE Connectivity ED9890-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Measurement Rangeu2009
5A AC
Display Typeu2009
None
System Typeu2009
Three Phase 3 Wire, Three Phase 4 Wire
Case Styleu2009
DIN Rail
Power Meter Typeu2009
Protector
Alias #
5-1899648-9
TE Internal Description
CI-PAP/V-5
TE Internal #
ED9890-000
ED9890-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。