TE Connectivity ED9899-000
- 收藏
- 对比
ED9899-000
2460-ED9899-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Protector, DIN Rail, None, Relay, Cutout None, 50 – 60 Hz Operating Frequency, Case Height 52 in [2.05 mm]
1最小包装量--
ED9899-000详情
TE Connectivity ED9899-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cutoutu2009
None
Power Meter Outputsu2009
Relay
Display Typeu2009
None
Case Styleu2009
DIN Rail
Power Meter Typeu2009
Protector
Alias #
6-1899648-8
TE Internal #
ED9899-000
TE Internal Description
CI-PH3-12/24
ED9899-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。