TE Connectivity ED9904-000
- 收藏
- 对比
ED9904-000
2460-ED9904-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Protector, DIN Rail, All, None, 220-277V AC L-N (380-480V L-L), Relay, Cutout None, 50 – 60 Hz Operating Frequency
1最小包装量--
ED9904-000详情
TE Connectivity ED9904-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Measurement Rangeu2009
220-277V AC L-N (380-480V L-L)
Display Typeu2009
None
System Typeu2009
All
Case Styleu2009
DIN Rail
Power Meter Typeu2009
Protector
Alias #
7-1899648-3
TE Internal Description
CI-PLL/D-380/480
TE Internal #
ED9904-000
ED9904-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。