TE Connectivity ED9911-000
- 收藏
- 对比
ED9911-000
2460-ED9911-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Protector, DIN Rail, Three Phase 3 Wire, None, 100-120V AC L-L, Relay, Cutout None, 50 – 60 Hz Operating Frequency
1最小包装量--
ED9911-000详情
TE Connectivity ED9911-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Measurement Rangeu2009
100-120V AC L-L
Display Typeu2009
None
System Typeu2009
Three Phase 3 Wire
Case Styleu2009
DIN Rail
Power Meter Typeu2009
Protector
Alias #
8-1899648-0
TE Internal Description
CI-PVK/J-100/120
TE Internal #
ED9911-000
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Brass
Mounting
面板安装
性别
Receptacle
触点性别
Socket
ED9911-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。