TE Connectivity ED9920-000
- 收藏
- 对比
ED9920-000
2460-ED9920-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Protector, DIN Rail, Three Phase 3 Wire / Three Phase 4 Wire, None, 100-139V AC L-N (173-240V L-L), Relay, Cutout None
1最小包装量--
ED9920-000详情
TE Connectivity ED9920-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ED9920-000
TE Internal Description
CI-PVU/Z-173/240
Alias #
8-1899648-9
Power Meter Typeu2009
Protector
Case Styleu2009
DIN Rail
System Typeu2009
Three Phase 3 Wire, Three Phase 4 Wire
Display Typeu2009
None
Measurement Rangeu2009
100-139V AC L-N (173-240V L-L)
Mounting
螺钉安装
引脚数量
5
ED9920-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。