TE Connectivity EE0185-000
- 收藏
- 对比
EE0185-000
2460-EE0185-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, Measured Value 5, 0/100 A, Short Scale (90), Case Size 3.5, ANSI, Cutout 2.75, Crompton Fiesta
1最小包装量--
EE0185-000详情
TE Connectivity EE0185-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/100
Measured Valueu2009
5
System Typeu2009
单相
Power Meter Functionu2009
交流电流表
Alias #
5-1899654-0
TE Internal Description
CI-01602AALSPKC7
TE Internal #
EE0185-000
EE0185-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。