TE Connectivity EE0443-000
- 收藏
- 对比
EE0443-000
2460-EE0443-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Tubing & Accessories, AMERICAS, Heat Shrink, Heat Shrink Tubing, Non-Flame-Retardant, Yes, 22 mm Application Diameter, RAYCHEM WCSM
1最小包装量--
EE0443-000详情
TE Connectivity EE0443-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EE0443-000
TE Internal Description
WCSM-24/6-300-S-(B50)
Power Cable Tube & Accessory Product Availabilityu2009
AMERICAS
Power Cable Tube & Accessory Technologyu2009
热缩管
Power Cable Tube & Accessory Product Typeu2009
热缩管
Power Cable Tube & Accessory Flammabilityu2009
Non-Flame-Retardant
Adhesive Coatingu2009
有
EE0443-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。