TE Connectivity EE0550-000
- 收藏
- 对比
EE0550-000
2460-EE0550-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Protector, DIN Rail, Three Phase 3 Wire, None, 100-120V AC L-L, Relay, Cutout None, 50 – 60 Hz Operating Frequency
1最小包装量--
EE0550-000详情
TE Connectivity EE0550-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EE0550-000
TE Internal Description
CI-PVM-100/120
Alias #
6-1899659-1
Power Meter Typeu2009
Protector
Case Styleu2009
DIN Rail
Measurement Rangeu2009
100-120V AC L-L
Display Typeu2009
None
System Typeu2009
Three Phase 3 Wire
EE0550-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。