TE Connectivity EE1118-000
- 收藏
- 对比
EE1118-000
2460-EE1118-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 1 kV, Diameter Supplied/Recovered 6.4 / 3.2 mm [.252 / .126 in]
1最小包装量--
EE1118-000详情
TE Connectivity EE1118-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter Supplied/Recoveredu2009
6.4 / 3.2u2009mmu2009[u2009.252 / .126u2009inu2009]
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 1
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
Alias #
CPGI-RNF-100-1/4-9-3IN
TE Internal Description
CPGI-RNF-100-1/4-9-3IN
TE Internal #
EE1118-000
EE1118-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。