TE Connectivity EE1123-000
- 收藏
- 对比
EE1123-000
2460-EE1123-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 1 kV, Diameter Supplied/Recovered 12.7 / 6.4 mm [.5 / .252 in]
1最小包装量--
EE1123-000详情
TE Connectivity EE1123-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter Supplied/Recoveredu2009
12.7 / 6.4u2009mmu2009[u2009.5 / .252u2009inu2009]
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 1
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
Alias #
CPGI-RNF-100-1/2-0-3IN
TE Internal Description
CPGI-RNF-100-1/2-0-3IN
TE Internal #
EE1123-000
功率耗散
500
EE1123-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。