TE Connectivity EE2018-000
- 收藏
- 对比
EE2018-000
2460-EE2018-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Transducer, DIN Rail, Single Phase, None, 5 A, Analog, Cutout None, 60 Hz Operating Frequency, Crompton Protector
1最小包装量--
EE2018-000详情
TE Connectivity EE2018-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EE2018-000
TE Internal Description
CI-253TALULS/1
Alias #
9-1899678-2
Power Meter Typeu2009
Transducer
Case Styleu2009
DIN Rail
System Typeu2009
单相
Display Typeu2009
None
Measurement Rangeu2009
5 A
EE2018-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。