TE Connectivity EE5093-000
- 收藏
- 对比
EE5093-000
2460-EE5093-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), 3-in-1, Three Phase, 5 A Output Current, 100/5, Crompton Current Transformers
1最小包装量--
EE5093-000详情
TE Connectivity EE5093-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ratiou2009
100/5
Output Currentu2009(A)
5
System Phase Typeu2009
三相
Current Transformer Typeu2009
3-in-1
TE Internal #
EE5093-000
TE Internal Description
CI-QC3N1-35-100/5
Alias #
3-1899719-2
Voltage Application Typeu2009
AC (Current Transformers)
EE5093-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。