TE Connectivity EE5639-000
- 收藏
- 对比
EE5639-000
2460-EE5639-000
套管 - 电源电缆
--
大陆
立即发货

Loadbreak Connections, AMERICAS, Cold Applied, ≤ 15 kV / ≤ 28 kV, 200A Bushing Type, Aluminum/Copper, RAYCHEM ELB
1最小包装量--
EE5639-000详情
TE Connectivity EE5639-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadbreak Connection Conductor Materialu2009
Aluminum/Copper
Bushing Typeu2009
200A
Loadbreak Connection Voltage Classu2009(kV)
≤ 15, ≤ 28
Loadbreak Connection Technologyu2009
Cold Applied
Loadbreak Connection Product Availabilityu2009
AMERICAS
Alias #
7-1899769-2
TE Internal Description
ELB-15/28-200-ETP15
TE Internal #
EE5639-000
EE5639-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。