TE Connectivity EE6135-000
- 收藏
- 对比
EE6135-000
2460-EE6135-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, Porcelain, 25 kV, Station Post Insulator, 150 kV BIL Rating, Bolt Size 5 in, Bolt Size Hole 11UNC
1最小包装量--
EE6135-000详情
TE Connectivity EE6135-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EE6135-000
TE Internal Description
SP-TR227PG01
Alias #
SP-C35.6-150-610PGZ1
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
Porcelain
Station Post Insulator Voltage Classu2009(kV)
25
Station Post Insulator Product Typeu2009
Station Post Insulator
BIL Ratingu2009(kV)
150
EE6135-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。