TE Connectivity EF0150-000
- 收藏
- 对比
EF0150-000
2460-EF0150-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ANZPAC, Separable Connector, ≤ 36 kV / ≤ 42 kV, Wedge & Contact Ring, Size 3 Bushing Type, Copper Wire, RAYCHEM RPIT
1最小包装量--
EF0150-000详情
TE Connectivity EF0150-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF0150-000
TE Internal Description
RPIT-6312-W
Dead Break Connection Product Availabilityu2009
ANZPAC
Installation Instructionu2009
English
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 36, ≤ 42
Dead Break Connection Connector Typeu2009
Wedge & Contact Ring
EF0150-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。