TE Connectivity EF0959-000
- 收藏
- 对比
EF0959-000
2460-EF0959-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), 3-in-1 Din Rail, Three Phase, 5 A Output Current, 150/5, Crompton Current Transformers
1最小包装量--
EF0959-000详情
TE Connectivity EF0959-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF0959-000
TE Internal Description
CI-DR3N1-150/5
Alias #
2-1899780-9
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
3-in-1 Din Rail
System Phase Typeu2009
三相
Output Currentu2009(A)
5
Ratiou2009
150/5
EF0959-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。